BZ05CA103ZSB Capacitors by KYOCERA AVX

CAPACITOR SUPER, 0.01F, 12V, 0.5 OHM +80 -20%

Status: Unknown
Series: BestCap Ultra Low ESR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.09

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$14.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000µF
Voltage Rating 12V
Capacitor Terminals SMD
Product Range BestCap Ultra Low ESR Series
Capacitance Tolerance +80%, -20%
ESR 0.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Super, 0.01F, 12V, 0.5 Ohm +80 -20% | Newark Electronics
Supercapacitor, EDLC, 10000 uF, 12 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ05CA103ZSB?

Additional datasheets, footprints and schematics for BZ05CA103ZSB are listed on our Part Details page. You can also find images and similar parts to BZ05CA103ZSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ05CA103ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ05CA103ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ05CA103ZSB fall under?

The BZ05CA103ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ05CA103ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ05CA103ZSB you can contact the distributor directly for product support, shipping queries etc.

Is the BZ05CA103ZSB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BZ05CA103ZSB have stock available?

Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ05CA103ZSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ05CA103ZSB often in real-time on the comparison pages.

What if I can't find stock of BZ05CA103ZSB?

You can fill out our help required form which you can use to request a quote for BZ05CA103ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay