BZ055B153ZSB. Capacitors by KYOCERA AVX

CAPACITOR SUPER0.015F5.5V0.25 OHM +80 -20%

Status: Unknown
Series: BestCap Ultra Low ESR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.24

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 15000µF
Voltage Rating 5.5V
Capacitor Terminals SMD
Product Range BestCap Ultra Low ESR Series
Capacitance Tolerance +80%, -20%
ESR 0.25ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor | RS Americas
Capacitor Super0.015F5.5V0.25 Ohm +80 -20% | Newark Electronics
Supercapacitor, EDLC, 15000 uF, 5.5 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ055B153ZSB.?

Additional datasheets, footprints and schematics for BZ055B153ZSB. are listed on our Part Details page. You can also find images and similar parts to BZ055B153ZSB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ055B153ZSB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ055B153ZSB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ055B153ZSB. fall under?

The BZ055B153ZSB. is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ055B153ZSB. when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ055B153ZSB. you can contact the distributor directly for product support, shipping queries etc.

Is the BZ055B153ZSB. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BZ055B153ZSB. have stock available?

Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ055B153ZSB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ055B153ZSB. often in real-time on the comparison pages.

What if I can't find stock of BZ055B153ZSB.?

You can fill out our help required form which you can use to request a quote for BZ055B153ZSB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay