BZ02CA903ZAB Capacitors by KYOCERA AVX

CAPACITOR SUPER, 0.09F, 12V, 0.09 OHM +80 -20%

Status: Unknown
Series: BestCap Ultra Low ESR Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 90000µF
Voltage Rating 12V
Capacitor Terminals SMD
Product Range BestCap Ultra Low ESR Series
Capacitance Tolerance +80%, -20%
ESR 0.09ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Super, 0.09F, 12V, 0.09 Ohm +80 -20% | Newark Electronics
Supercapacitor, EDLC, 90000 uF, 12 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ02CA903ZAB?

Additional datasheets, footprints and schematics for BZ02CA903ZAB are listed on our Part Details page. You can also find images and similar parts to BZ02CA903ZAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ02CA903ZAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ02CA903ZAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ02CA903ZAB fall under?

The BZ02CA903ZAB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ02CA903ZAB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ02CA903ZAB you can contact the distributor directly for product support, shipping queries etc.

Is the BZ02CA903ZAB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BZ02CA903ZAB have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ02CA903ZAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ02CA903ZAB often in real-time on the comparison pages.

What if I can't find stock of BZ02CA903ZAB?

You can fill out our help required form which you can use to request a quote for BZ02CA903ZAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay