Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Compliant |
Capacitance | 0.12F |
---|---|
Voltage Rating | 9V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80%, -20% |
ESR | 0.07ohm |
RoHS Compliant | Yes |
Capacitor Super, 0.12F, 9V, 0.07 Ohm +80 -20% | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ029A124ZAB?
Additional datasheets, footprints and schematics for BZ029A124ZAB are listed on our Part Details page. You can also find images and similar parts to BZ029A124ZAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ029A124ZAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ029A124ZAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ029A124ZAB fall under?
The BZ029A124ZAB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ029A124ZAB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ029A124ZAB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ029A124ZAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ029A124ZAB have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for BZ029A124ZAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ029A124ZAB often in real-time on the comparison pages.
What if I can't find stock of BZ029A124ZAB?
You can fill out our help required form which you can use to request a quote for BZ029A124ZAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.