Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Compliant |
Capacitance | 0.4F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80%, -20% |
ESR | 0.035ohm |
RoHS Compliant | Yes |
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20% | Newark Electronics |
Supercapacitor, EDLC, 0.4 F, 5.5 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a BZ025A404ZLB?
Additional datasheets, footprints and schematics for BZ025A404ZLB are listed on our Part Details page. You can also find images and similar parts to BZ025A404ZLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ025A404ZLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ025A404ZLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ025A404ZLB fall under?
The BZ025A404ZLB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ025A404ZLB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ025A404ZLB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ025A404ZLB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ025A404ZLB have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ025A404ZLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ025A404ZLB often in real-time on the comparison pages.
What if I can't find stock of BZ025A404ZLB?
You can fill out our help required form which you can use to request a quote for BZ025A404ZLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.