BZ025A204ZAB Capacitors by KYOCERA AVX

CAPACITOR SUPER, 0.2F, 5.5V, 0.06 OHM +80 -20%

Status: Unknown
Series: BestCap Ultra Low ESR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.2F
Voltage Rating 5.5V
Capacitor Terminals Through Hole
Product Range BestCap Ultra Low ESR Series
Capacitance Tolerance +80%, -20%
ESR 0.06ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Super, 0.2F, 5.5V, 0.06 Ohm +80 -20% | Newark Electronics
Supercapacitor, EDLC, 0.2 F, 5.5 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ025A204ZAB?

Additional datasheets, footprints and schematics for BZ025A204ZAB are listed on our Part Details page. You can also find images and similar parts to BZ025A204ZAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ025A204ZAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ025A204ZAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ025A204ZAB fall under?

The BZ025A204ZAB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ025A204ZAB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ025A204ZAB you can contact the distributor directly for product support, shipping queries etc.

Is the BZ025A204ZAB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BZ025A204ZAB have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ025A204ZAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ025A204ZAB often in real-time on the comparison pages.

What if I can't find stock of BZ025A204ZAB?

You can fill out our help required form which you can use to request a quote for BZ025A204ZAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay