Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.28F |
---|---|
Voltage Rating | 3.6V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80%, -20% |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Capacitor Super0.28F3.6V0.045 Ohm +80 -20% | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ023A284ZAB?
Additional datasheets, footprints and schematics for BZ023A284ZAB are listed on our Part Details page. You can also find images and similar parts to BZ023A284ZAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ023A284ZAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ023A284ZAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ023A284ZAB fall under?
The BZ023A284ZAB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ023A284ZAB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ023A284ZAB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ023A284ZAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ023A284ZAB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BZ023A284ZAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ023A284ZAB often in real-time on the comparison pages.
What if I can't find stock of BZ023A284ZAB?
You can fill out our help required form which you can use to request a quote for BZ023A284ZAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.