BZ01CB153ZSB Capacitors by KYOCERA AVX

CAPACITOR SUPER, 0.015F, 12V, 0.35 OHM +80 -20%

Status: Unknown
Series: BestCap Ultra Low ESR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.01

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$16.01
-
Buy Now

Specifications

Capacitance 15000µF
Voltage Rating 12V
Capacitor Terminals SMD
Product Range BestCap Ultra Low ESR Series
Capacitance Tolerance +80%, -20%
ESR 0.35ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Super, 0.015F, 12V, 0.35 Ohm +80 -20% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ01CB153ZSB?

Additional datasheets, footprints and schematics for BZ01CB153ZSB are listed on our Part Details page. You can also find images and similar parts to BZ01CB153ZSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ01CB153ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ01CB153ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ01CB153ZSB fall under?

The BZ01CB153ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ01CB153ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ01CB153ZSB you can contact the distributor directly for product support, shipping queries etc.

Is the BZ01CB153ZSB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BZ01CB153ZSB have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BZ01CB153ZSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ01CB153ZSB often in real-time on the comparison pages.

What if I can't find stock of BZ01CB153ZSB?

You can fill out our help required form which you can use to request a quote for BZ01CB153ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay