BZ015B603ZAB Part Information
Details for BZ015B603ZAB by AVX Corporation
Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
390 | 5.0300 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | - |
Voltage Rating | - |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | - |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BZ015B603ZAB?
Additional datasheets, footprints and schematics for BZ015B603ZAB are listed in our Part Details tab. You can also find the BZ015B603ZAB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ015B603ZAB in the Pricing & Inventory tab next to part details. You can view BZ015B603ZAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ015B603ZAB fall under?
The BZ015B603ZAB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ015B603ZAB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ015B603ZAB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ015B603ZAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BZ015B603ZAB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BZ015B603ZAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ015B603ZAB often in real-time on the comparison pages.
What if I can't find stock of BZ015B603ZAB?
You can fill out our help required form which you can use to request a quote for BZ015B603ZAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.