Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Compliant |
Capacitance | 0.1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80%, -20% |
ESR | 0.08ohm |
RoHS Compliant | Yes |
Capacitor | RS Americas |
Capacitor Super, 0.1F, 5.5V, 0.08 Ohm +80 -20% | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ015A104ZSB?
Additional datasheets, footprints and schematics for BZ015A104ZSB are listed on our Part Details page. You can also find images and similar parts to BZ015A104ZSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ015A104ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ015A104ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ015A104ZSB fall under?
The BZ015A104ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ015A104ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ015A104ZSB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ015A104ZSB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ015A104ZSB have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for BZ015A104ZSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ015A104ZSB often in real-time on the comparison pages.
What if I can't find stock of BZ015A104ZSB?
You can fill out our help required form which you can use to request a quote for BZ015A104ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.