Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Unknown |
Capacitance | 45000µF |
---|---|
Voltage Rating | 4.5V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
ESR | - |
Capacitor Case Style | SMD |
Diameter | - |
Height | 2.3mm |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | SMD |
External Depth | 2.1mm |
External Length / Height | 28mm |
External Width | 17mm |
Operating Temperature Range | -20°C to +70°C |
Tolerance + | 80% |
Tolerance - | -20% |
Voltage Rating V DC | 4.5V |
CAP, 45000µF, 4.5V, SUPER, SMD | Farnell |
Where can I find additional details, specifications and documents for a BZ014C453ZSB88?
Additional datasheets, footprints and schematics for BZ014C453ZSB88 are listed on our Part Details page. You can also find images and similar parts to BZ014C453ZSB88 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ014C453ZSB88 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ014C453ZSB88 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ014C453ZSB88 fall under?
The BZ014C453ZSB88 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ014C453ZSB88 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ014C453ZSB88 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ014C453ZSB88 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ014C453ZSB88 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for BZ014C453ZSB88.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ014C453ZSB88 often in real-time on the comparison pages.
What if I can't find stock of BZ014C453ZSB88?
You can fill out our help required form which you can use to request a quote for BZ014C453ZSB88 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.