BZ013A703ZSB Capacitors by KYOCERA AVX

CAPACITOR SUPER, 0.07F, 3.6V, 0.14 OHM +80 -20%

Status: Unknown
Series: BestCap Ultra Low ESR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.90

Distributor Stock
Logo for Newark
Newark
from US$9.59
No stock
Buy Now
Logo for element14
element14
from US$8.90
-
Buy Now

Specifications

Capacitance 70000µF
Voltage Rating 3.6V
Capacitor Terminals SMD
Product Range BestCap Ultra Low ESR Series
Capacitance Tolerance +80%, -20%
ESR 0.14ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Super, 0.07F, 3.6V, 0.14 Ohm +80 -20% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ013A703ZSB?

Additional datasheets, footprints and schematics for BZ013A703ZSB are listed on our Part Details page. You can also find images and similar parts to BZ013A703ZSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ013A703ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ013A703ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ013A703ZSB fall under?

The BZ013A703ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ013A703ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ013A703ZSB you can contact the distributor directly for product support, shipping queries etc.

Is the BZ013A703ZSB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BZ013A703ZSB have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for BZ013A703ZSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ013A703ZSB often in real-time on the comparison pages.

What if I can't find stock of BZ013A703ZSB?

You can fill out our help required form which you can use to request a quote for BZ013A703ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay