Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.00
|
No stock
|
Buy Now | |
Sager
from US$9.77
|
8,185
in stock
|
Buy Now | |
Newark Electronics
from US$11.39
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$12.62
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
169
in stock
|
Buy Now | |
Distrelec
from US$11.68
|
169
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.82
|
10
in stock
|
Buy Now | |
RS Americas
from US$15.42
|
-
|
Buy Now | |
element14
from US$11.19
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Switch Case | Phenolic |
Basic / Snap Action Switches SPDT 15A 250Vac Scrw Term Lrg Basic SW | Sager |
Large Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell BZ-2R291-P4 | Newark Electronics |
Snap Acting/Limit Switch SPDT Momentary 0.5A | Rapid Electronics |
Honeywell Basic / Snap Action Switches SPDT 15A 25 | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Large Basics | Honeywell BZ-2R291-P4 | RS Americas |
BASIC SWITCH, PIN PLUNGER, SPDT, 15A, 48 | element14 |
Where can I find additional details, specifications and documents for a BZ-2R291-P4?
Additional datasheets, footprints and schematics for BZ-2R291-P4 are listed on our Part Details page. You can also find images and similar parts to BZ-2R291-P4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ-2R291-P4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ-2R291-P4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ-2R291-P4 fall under?
The BZ-2R291-P4 is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to BZ-2R291-P4 when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ-2R291-P4 you can contact the distributor directly for product support, shipping queries etc.
Is the BZ-2R291-P4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ-2R291-P4 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for BZ-2R291-P4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ-2R291-P4 often in real-time on the comparison pages.
What if I can't find stock of BZ-2R291-P4?
You can fill out our help required form which you can use to request a quote for BZ-2R291-P4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.