BYM13-60-E3/96 Vishay Intertechnology Parts by Vishay Intertechnology

SCHOTTKY RECT SINGLE 60V DO-213AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
1,927
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
207,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
100,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.23
3,796
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
1,927
in stock
Buy Now
Logo for element14
element14
from US$0.28
1,927
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
48,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-213AB
No. of Pins 2Pins
Forward Voltage VF Max 700mV
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)

Alternative Descriptions

1 A 60 V 5 mA Surface Mount Schottky Barrier Rectifier - DO-213AB | Future Electronics
Diode: Schottky rectifying | Transfer Multisort Elektronik
Schottky Rect, Single, 60V, Do-213Ab | Newark Electronics
SCHOTTKY RECT, SINGLE, 60V, DO-213AB | element14
Diode Schottky 60V 1A 2-Pin DO-213AB T/R | EBV Elektronik
Vishay Schottky Diode, 1A, 60V, DO-213AB | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BYM13-60-E3/96?

Additional datasheets, footprints and schematics for BYM13-60-E3/96 are listed on our Part Details page. You can also find images and similar parts to BYM13-60-E3/96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BYM13-60-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYM13-60-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BYM13-60-E3/96 fall under?

The BYM13-60-E3/96 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to BYM13-60-E3/96 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BYM13-60-E3/96 you can contact the distributor directly for product support, shipping queries etc.

Is the BYM13-60-E3/96 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BYM13-60-E3/96 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BYM13-60-E3/96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BYM13-60-E3/96 often in real-time on the comparison pages.

What if I can't find stock of BYM13-60-E3/96?

You can fill out our help required form which you can use to request a quote for BYM13-60-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay