Status: | Unknown |
---|---|
Series: | RCY Series |
RoHS: | Unknown |
Product Range | RCY Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
RCY contact female socket | RS |
Rectangular Power Contact, Rcy Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 28 Awg Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BYF-001T-P0.6 | Newark Electronics |
CONTACT, SOCKET, 28-22 AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a BYF-001T-P0.6?
Additional datasheets, footprints and schematics for BYF-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to BYF-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYF-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYF-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYF-001T-P0.6 fall under?
The BYF-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BYF-001T-P0.6 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYF-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the BYF-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYF-001T-P0.6 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BYF-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYF-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of BYF-001T-P0.6?
You can fill out our help required form which you can use to request a quote for BYF-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.