Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Standard Recovery Rectifier 200V 3A 2-Pin DO-201AD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a BY251G R0G?
Additional datasheets, footprints and schematics for BY251G R0G are listed on our Part Details page. You can also find images and similar parts to BY251G R0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY251G R0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY251G R0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY251G R0G fall under?
The BY251G R0G is listed under Taiwan Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to BY251G R0G when available in the Taiwan Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY251G R0G you can contact the distributor directly for product support, shipping queries etc.
Is the BY251G R0G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY251G R0G have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for BY251G R0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY251G R0G often in real-time on the comparison pages.
What if I can't find stock of BY251G R0G?
You can fill out our help required form which you can use to request a quote for BY251G R0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.