Status: | Unknown |
---|---|
Series: | Vesta Series |
RoHS: | Unknown |
COB Colour | Warm White |
---|---|
Color Rendering Index Max | 95 |
Power Rating | 11.8W |
Luminous Flux @ Test | 1150lm |
Forward Current @ Test | 350mA |
Viewing Angle | 110° |
Forward Voltage VF Typ | 33.8V |
Nominal CCT (K) | 3000K |
COB Length | 15mm |
COB Width | 12mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 97lm/W |
Light Emitting Surface | 9mm |
Lens Type | - |
Lens Shape | Round with Flat Top |
Height | 1.56mm |
Product Range | Vesta Series |
SVHC | No SVHC (27-Jun-2018) |
VESTA Series Dim to Warm 1800-3000K 95CRI 1150lm 33.8V 3SDCM Warm White LED | Future Electronics |
LED Uni-Color White 1150lm/31lm 3000k/1800K LED Module Tube | EBV Elektronik |
Cob Led, Warm White, 3000K, 11.8W | Newark Electronics |
COB LED, WARM WHITE, 3000K, 11.8W | element14 |
Where can I find additional details, specifications and documents for a BXRV-DR-1830H-1000-B-13?
Additional datasheets, footprints and schematics for BXRV-DR-1830H-1000-B-13 are listed on our Part Details page. You can also find images and similar parts to BXRV-DR-1830H-1000-B-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRV-DR-1830H-1000-B-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRV-DR-1830H-1000-B-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRV-DR-1830H-1000-B-13 fall under?
The BXRV-DR-1830H-1000-B-13 is listed under Bridgelux Parts.
Can I view similar or alternative parts?
You can view similar parts to BXRV-DR-1830H-1000-B-13 when available in the Bridgelux Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRV-DR-1830H-1000-B-13 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRV-DR-1830H-1000-B-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRV-DR-1830H-1000-B-13 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BXRV-DR-1830H-1000-B-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRV-DR-1830H-1000-B-13 often in real-time on the comparison pages.
What if I can't find stock of BXRV-DR-1830H-1000-B-13?
You can fill out our help required form which you can use to request a quote for BXRV-DR-1830H-1000-B-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.