BXRH-30H0600-A-73 COB LEDs by Bridgelux

COB LED, WARM WHITE, 498LM, 3000KNominal CCT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
44
in stock
Buy Now
Logo for element14
element14
from US$1.41
44
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.02
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

COB Colour Warm White
Color Rendering Index Max 97
Power Rating 6.2W
Luminous Flux @ Test 498lm
Forward Current @ Test 175mA
Viewing Angle 120°
Forward Voltage VF Typ 35.4V
RoHS Compliant Yes

Alternative Descriptions

Cob Led, Warm White, 498Lm, 3000K | Newark Electronics
COB LED, WARM WHITE, 498LM, 3000K | element14
LED COB Warm White 3000K 240mA Tube | EBV Elektronik
V4 HD Warm White LED Array | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRH-30H0600-A-73?

Additional datasheets, footprints and schematics for BXRH-30H0600-A-73 are listed on our Part Details page. You can also find images and similar parts to BXRH-30H0600-A-73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRH-30H0600-A-73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRH-30H0600-A-73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRH-30H0600-A-73 fall under?

The BXRH-30H0600-A-73 is listed under LED Lighting Components > COB LEDs > White COB LEDs.

Can I view similar or alternative parts?

You can view similar parts to BXRH-30H0600-A-73 when available in the White COB LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRH-30H0600-A-73 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRH-30H0600-A-73 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BXRH-30H0600-A-73 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for BXRH-30H0600-A-73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRH-30H0600-A-73 often in real-time on the comparison pages.

What if I can't find stock of BXRH-30H0600-A-73?

You can fill out our help required form which you can use to request a quote for BXRH-30H0600-A-73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay