Status: | Unknown |
---|---|
Series: | V8 Array Series |
RoHS: | Unknown |
Product Range | V8 Array Series |
---|---|
LED Color | Cool White |
Viewing Angle | 120 |
Luminous Flux @ Test | 865lm |
CCT | 5000K |
Forward Current If Max | 700mA |
Forward Voltage @ Test | 17.8V |
Forward Current @ Test | 350mA |
LED, HB, COOL WHITE, 865LM | element14 |
Led, Hb, Cool White, 865Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a BXRE-50C0800-B-04?
Additional datasheets, footprints and schematics for BXRE-50C0800-B-04 are listed on our Part Details page. You can also find images and similar parts to BXRE-50C0800-B-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRE-50C0800-B-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRE-50C0800-B-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRE-50C0800-B-04 fall under?
The BXRE-50C0800-B-04 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRE-50C0800-B-04 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRE-50C0800-B-04 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRE-50C0800-B-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRE-50C0800-B-04 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BXRE-50C0800-B-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRE-50C0800-B-04 often in real-time on the comparison pages.
What if I can't find stock of BXRE-50C0800-B-04?
You can fill out our help required form which you can use to request a quote for BXRE-50C0800-B-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.