Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
COB Color | Neutral White |
---|---|
Colour Rendering Index Max | 90 |
Power Rating | 6.2W |
Luminous Flux @ Test | 800lm |
Forward Current @ Test | 175mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 35.6V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BXRE-40G800-A-23?
Additional datasheets, footprints and schematics for BXRE-40G800-A-23 are listed on our Part Details page. You can also find images and similar parts to BXRE-40G800-A-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRE-40G800-A-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRE-40G800-A-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRE-40G800-A-23 fall under?
The BXRE-40G800-A-23 is listed under LED Lighting Components > COB LEDs > White COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRE-40G800-A-23 when available in the White COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRE-40G800-A-23 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRE-40G800-A-23 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BXRE-40G800-A-23 have stock available?
There is no stock from authorised distributors for BXRE-40G800-A-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRE-40G800-A-23 often in real-time on the comparison pages.
What if I can't find stock of BXRE-40G800-A-23?
You can fill out our help required form which you can use to request a quote for BXRE-40G800-A-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.