Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
COB Color | Neutral White |
---|---|
Colour Rendering Index Max | 80 |
Power Rating | 81.1W |
Luminous Flux @ Test | 10000lm |
Forward Current @ Test | 2.1A |
Viewing Angle | 120° |
Forward Voltage VF Typ | 36.8V |
Nominal CCT (K) | 3500 K |
COB Length | 49.2mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BXRC-35E10K0-L-02?
Additional datasheets, footprints and schematics for BXRC-35E10K0-L-02 are listed on our Part Details page. You can also find images and similar parts to BXRC-35E10K0-L-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRC-35E10K0-L-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-35E10K0-L-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRC-35E10K0-L-02 fall under?
The BXRC-35E10K0-L-02 is listed under LED Lighting Components > COB LEDs > White COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRC-35E10K0-L-02 when available in the White COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-35E10K0-L-02 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRC-35E10K0-L-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BXRC-35E10K0-L-02 have stock available?
There is no stock from authorised distributors for BXRC-35E10K0-L-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRC-35E10K0-L-02 often in real-time on the comparison pages.
What if I can't find stock of BXRC-35E10K0-L-02?
You can fill out our help required form which you can use to request a quote for BXRC-35E10K0-L-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.