BXRC-30H4000-F-23 COB LEDs by Bridgelux

LED, HB, WARM WHITE, 4000LM, 3000K

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

COB Color Warm White
Colour Rendering Index Max 97
Power Rating 31W
Luminous Flux @ Test 4000lm
Forward Current @ Test 1.05A
Viewing Angle 120°
Forward Voltage VF Typ 29.5V
COB Length 36.2mm
RoHS Compliant Yes

Alternative Descriptions

Led, Hb, Warm White, 4000Lm, 3000K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRC-30H4000-F-23?

Additional datasheets, footprints and schematics for BXRC-30H4000-F-23 are listed on our Part Details page. You can also find images and similar parts to BXRC-30H4000-F-23 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRC-30H4000-F-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-30H4000-F-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRC-30H4000-F-23 fall under?

The BXRC-30H4000-F-23 is listed under LED Lighting Components > COB LEDs > White COB LEDs.

Can I view similar or alternative parts?

You can view similar parts to BXRC-30H4000-F-23 when available in the White COB LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-30H4000-F-23 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRC-30H4000-F-23 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BXRC-30H4000-F-23 have stock available?

Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for BXRC-30H4000-F-23.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRC-30H4000-F-23 often in real-time on the comparison pages.

What if I can't find stock of BXRC-30H4000-F-23?

You can fill out our help required form which you can use to request a quote for BXRC-30H4000-F-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay