BXRC-30G10K0-L-23 Optoelectronics, LEDs & Displays by Bridgelux

LED HB WARM WHITE 10000LM 3000K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.20

Distributor Stock
Logo for Farnell
Farnell
from US$26.20
No stock
Buy Now
Logo for element14
element14
from US$26.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

COB Color Warm White
Colour Rendering Index Max 90
Power Rating 79.8W
Luminous Flux @ Test 10000lm
Forward Current @ Test 2.1A
Viewing Angle 120°
Forward Voltage VF Typ 38V
COB Width -

Alternative Descriptions

LED, HB, WARM WHITE, 10000LM, 3000K | element14
Led, Hb, Warm White, 10000Lm, 3000K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRC-30G10K0-L-23?

Additional datasheets, footprints and schematics for BXRC-30G10K0-L-23 are listed on our Part Details page. You can also find images and similar parts to BXRC-30G10K0-L-23 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRC-30G10K0-L-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-30G10K0-L-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRC-30G10K0-L-23 fall under?

The BXRC-30G10K0-L-23 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to BXRC-30G10K0-L-23 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-30G10K0-L-23 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRC-30G10K0-L-23 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BXRC-30G10K0-L-23 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BXRC-30G10K0-L-23.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRC-30G10K0-L-23 often in real-time on the comparison pages.

What if I can't find stock of BXRC-30G10K0-L-23?

You can fill out our help required form which you can use to request a quote for BXRC-30G10K0-L-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay