BXRC-27G10K0-L-03 COB LEDs by Bridgelux

LED, HB, VERO, WHITE, 10000LM, 2700K

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$34.80


Distributor Starting From Stock
Logo for element14 element14 US$34.80
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

COB Color Warm White
Colour Rendering Index Max 90
Power Rating 82.7W
Luminous Flux @ Test 10000lm
Forward Current @ Test 2.1A
Viewing Angle 120°
Forward Voltage VF Typ 39.8V
RoHS Compliant Yes

Alternative Descriptions

Led, Hb, Vero, White, 10000Lm, 2700K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRC-27G10K0-L-03?

Additional datasheets, footprints and schematics for BXRC-27G10K0-L-03 are listed on our Part Details page. You can also find images and similar parts to BXRC-27G10K0-L-03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRC-27G10K0-L-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-27G10K0-L-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRC-27G10K0-L-03 fall under?

The BXRC-27G10K0-L-03 is listed under LED Lighting Components > COB LEDs > White COB LEDs.

Can I view similar or alternative parts?

You can view similar parts to BXRC-27G10K0-L-03 when available in the White COB LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-27G10K0-L-03 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRC-27G10K0-L-03 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BXRC-27G10K0-L-03 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BXRC-27G10K0-L-03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRC-27G10K0-L-03 often in real-time on the comparison pages.

What if I can't find stock of BXRC-27G10K0-L-03?

You can fill out our help required form which you can use to request a quote for BXRC-27G10K0-L-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay