BXRC-27E2000-C-73 Bridgelux Parts by Bridgelux

COB LED WARM WHITE 2700K 22.1W

Status: Unknown
Series: Gen 7 Vero 13 Array Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.00

Distributor Stock
Logo for Farnell
Farnell
from US$6.34
134
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.56
134
in stock
Buy Now
Logo for element14
element14
from US$7.38
134
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.00
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

COB Colour Warm White
Color Rendering Index Max 80
Power Rating 22.1W
Luminous Flux @ Test 2000lm
Forward Current @ Test 630mA
Viewing Angle 120°
Forward Voltage VF Typ 35V
Nominal CCT (K) 2700K
COB Length -
COB Width -
Opto Case Style -
Lumens / Watt @ Current Test 147lm/W
Light Emitting Surface 13.2mm
Lens Type -
Lens Shape Round with Flat Top
Height 1.9mm
Product Range Gen 7 Vero 13 Array Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cob Led, Warm White, 2700K, 22.1W | Newark Electronics
COB LED, WARM WHITE, 2700K, 22.1W | element14
VERO 13 GEN 7 Series 2700K 80 CRI min 3251 lm 35 V 3 SDCM Warm White LED Array | Future Electronics
High Power LEDs | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRC-27E2000-C-73?

Additional datasheets, footprints and schematics for BXRC-27E2000-C-73 are listed on our Part Details page. You can also find images and similar parts to BXRC-27E2000-C-73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRC-27E2000-C-73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-27E2000-C-73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRC-27E2000-C-73 fall under?

The BXRC-27E2000-C-73 is listed under Bridgelux Parts.

Can I view similar or alternative parts?

You can view similar parts to BXRC-27E2000-C-73 when available in the Bridgelux Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-27E2000-C-73 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRC-27E2000-C-73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BXRC-27E2000-C-73 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for BXRC-27E2000-C-73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRC-27E2000-C-73 often in real-time on the comparison pages.

What if I can't find stock of BXRC-27E2000-C-73?

You can fill out our help required form which you can use to request a quote for BXRC-27E2000-C-73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay