Status: | Unknown |
---|---|
Series: | VERO 29 Series |
RoHS: | Unknown |
No distributors results available
Product Range | VERO 29 Series |
---|---|
LED Color | White |
Viewing Angle | - |
Luminous Flux @ Test | 10000lm |
CCT | 2700K |
Forward Current If Max | - |
Forward Voltage @ Test | 39.8V |
Forward Current @ Test | 2.1A |
Where can I find additional details, specifications and documents for a BXRC-27E10K0-L-03?
Additional datasheets, footprints and schematics for BXRC-27E10K0-L-03 are listed on our Part Details page. You can also find images and similar parts to BXRC-27E10K0-L-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRC-27E10K0-L-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRC-27E10K0-L-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRC-27E10K0-L-03 fall under?
The BXRC-27E10K0-L-03 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRC-27E10K0-L-03 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRC-27E10K0-L-03 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRC-27E10K0-L-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRC-27E10K0-L-03 have stock available?
There is no stock from authorised distributors for BXRC-27E10K0-L-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRC-27E10K0-L-03 often in real-time on the comparison pages.
What if I can't find stock of BXRC-27E10K0-L-03?
You can fill out our help required form which you can use to request a quote for BXRC-27E10K0-L-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.