Status: | Unknown |
---|---|
Series: | RS Array Series |
RoHS: | Unknown |
Prices starting from US$93.46
Distributor | Stock | ||
---|---|---|---|
element14
from US$93.46
|
-
|
Buy Now |
Product Range | RS Array Series |
---|---|
LED Colour | Warm White |
Viewing Angle | 120° |
Luminous Flux @ Test | 5800lm |
CCT | 2725K |
Forward Current If Max | 3.75A |
Forward Voltage @ Test | 30.9V |
Forward Current @ Test | 2.8A |
Power Dissipation Pd | - |
SVHC | No SVHC (17-Dec-2015) |
LED Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Power @ Test | 86.5W |
LED ARRAY, 5700LM, WARM WHITE, 2700K | element14 |
Where can I find additional details, specifications and documents for a BXRA-W5700-00S0E?
Additional datasheets, footprints and schematics for BXRA-W5700-00S0E are listed on our Part Details page. You can also find images and similar parts to BXRA-W5700-00S0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRA-W5700-00S0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-W5700-00S0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRA-W5700-00S0E fall under?
The BXRA-W5700-00S0E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRA-W5700-00S0E when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-W5700-00S0E you can contact the distributor directly for product support, shipping queries etc.
Is the BXRA-W5700-00S0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRA-W5700-00S0E have stock available?
Authorised distributors including element14 have stock available or on a lead time for BXRA-W5700-00S0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRA-W5700-00S0E often in real-time on the comparison pages.
What if I can't find stock of BXRA-W5700-00S0E?
You can fill out our help required form which you can use to request a quote for BXRA-W5700-00S0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.