Status: | Unknown |
---|---|
Series: | RS Array Series |
RoHS: | Unknown |
No distributors results available
Product Range | RS Array Series |
---|---|
LED Colour | Warm White |
Viewing Angle | 120° |
Luminous Flux @ Test | 4000lm |
CCT | 3045K |
Forward Current If Max | 3A |
Forward Voltage @ Test | 24.6V |
Forward Current @ Test | 2.1A |
Power Dissipation Pd | - |
SVHC | No SVHC (17-Dec-2015) |
LED Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Power @ Test | 51.7W |
Where can I find additional details, specifications and documents for a BXRA-W3500-00Q0E?
Additional datasheets, footprints and schematics for BXRA-W3500-00Q0E are listed on our Part Details page. You can also find images and similar parts to BXRA-W3500-00Q0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRA-W3500-00Q0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-W3500-00Q0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRA-W3500-00Q0E fall under?
The BXRA-W3500-00Q0E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRA-W3500-00Q0E when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-W3500-00Q0E you can contact the distributor directly for product support, shipping queries etc.
Is the BXRA-W3500-00Q0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRA-W3500-00Q0E have stock available?
There is no stock from authorised distributors for BXRA-W3500-00Q0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRA-W3500-00Q0E often in real-time on the comparison pages.
What if I can't find stock of BXRA-W3500-00Q0E?
You can fill out our help required form which you can use to request a quote for BXRA-W3500-00Q0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.