BXRA-W1202-00Q00 COB LEDs by Bridgelux

LED, HIGH BRIGHTNESS, WARM WHITE, 1200LM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.82

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$38.82
-
Buy Now

Specifications

COB Color Warm White
Colour Rendering Index Max 82
Luminous Flux @ Test 1200lm
Forward Current @ Test 1.2A
Viewing Angle 120°
Forward Voltage VF Typ 15.1V
RoHS Compliant Yes

Alternative Descriptions

Led, High Brightness, Warm White, 1200Lm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRA-W1202-00Q00?

Additional datasheets, footprints and schematics for BXRA-W1202-00Q00 are listed on our Part Details page. You can also find images and similar parts to BXRA-W1202-00Q00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRA-W1202-00Q00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-W1202-00Q00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRA-W1202-00Q00 fall under?

The BXRA-W1202-00Q00 is listed under LED Lighting Components > COB LEDs > White COB LEDs.

Can I view similar or alternative parts?

You can view similar parts to BXRA-W1202-00Q00 when available in the White COB LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-W1202-00Q00 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRA-W1202-00Q00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BXRA-W1202-00Q00 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BXRA-W1202-00Q00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRA-W1202-00Q00 often in real-time on the comparison pages.

What if I can't find stock of BXRA-W1202-00Q00?

You can fill out our help required form which you can use to request a quote for BXRA-W1202-00Q00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay