BXRA-56C0700-A-04 COB LEDs by Bridgelux

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

COB Color Cool White
Colour Rendering Index Max 70
Power Rating 6.4W
Luminous Flux @ Test 700lm
Forward Current @ Test 350mA
Viewing Angle 120°
Forward Voltage VF Typ 18.2V
Nominal CCT (K) 5600 K
COB Length 20.2mm
Height 3mm
RoHS Compliant Yes

Alternative Descriptions

Cob Color:Cool White | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BXRA-56C0700-A-04?

Additional datasheets, footprints and schematics for BXRA-56C0700-A-04 are listed on our Part Details page. You can also find images and similar parts to BXRA-56C0700-A-04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BXRA-56C0700-A-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-56C0700-A-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BXRA-56C0700-A-04 fall under?

The BXRA-56C0700-A-04 is listed under LED Lighting Components > COB LEDs > White COB LEDs.

Can I view similar or alternative parts?

You can view similar parts to BXRA-56C0700-A-04 when available in the White COB LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-56C0700-A-04 you can contact the distributor directly for product support, shipping queries etc.

Is the BXRA-56C0700-A-04 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BXRA-56C0700-A-04 have stock available?

Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for BXRA-56C0700-A-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BXRA-56C0700-A-04 often in real-time on the comparison pages.

What if I can't find stock of BXRA-56C0700-A-04?

You can fill out our help required form which you can use to request a quote for BXRA-56C0700-A-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay