Status: | Unknown |
---|---|
Series: | ES Rectangular Array Series |
RoHS: | Unknown |
Prices starting from US$14.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.82
|
No stock
|
Buy Now |
COB Colour | Neutral White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | 15W |
Luminous Flux @ Test | 1200lm |
Forward Current @ Test | 500mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 30V |
Nominal CCT (K) | 3500 K |
COB Length | 25.8mm |
COB Width | 22.8mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 101lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 3mm |
Product Range | ES Rectangular Array Series |
SVHC | No SVHC (17-Dec-2015) |
CCT | 3500K |
Colour Rendering Index | 80 |
Forward Current If Max | 1A |
Forward Voltage @ Test | 30V |
LED Colour | Warm White |
LED Mounting | Screw |
Luminous Intensity @ Test | 480cd |
Power @ Test | 15W |
Power Dissipation Pd | 15W |
Where can I find additional details, specifications and documents for a BXRA-35E1200-B-00?
Additional datasheets, footprints and schematics for BXRA-35E1200-B-00 are listed on our Part Details page. You can also find images and similar parts to BXRA-35E1200-B-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRA-35E1200-B-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-35E1200-B-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRA-35E1200-B-00 fall under?
The BXRA-35E1200-B-00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRA-35E1200-B-00 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-35E1200-B-00 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRA-35E1200-B-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRA-35E1200-B-00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BXRA-35E1200-B-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRA-35E1200-B-00 often in real-time on the comparison pages.
What if I can't find stock of BXRA-35E1200-B-00?
You can fill out our help required form which you can use to request a quote for BXRA-35E1200-B-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.