Status: | Unknown |
---|---|
Series: | ES Rectangular Array Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | ES Rectangular Array Series |
---|---|
LED Color | Warm White |
Wavelength Typ | - |
Viewing Angle | 120 |
Luminous Flux @ Test | 800lm |
Forward Current If Max | 1A |
Forward Voltage @ Test | 21V |
Led, Hb, Es Rectangle Array, Warm White, 800Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a BXRA-30E0800-B-03?
Additional datasheets, footprints and schematics for BXRA-30E0800-B-03 are listed on our Part Details page. You can also find images and similar parts to BXRA-30E0800-B-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRA-30E0800-B-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-30E0800-B-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRA-30E0800-B-03 fall under?
The BXRA-30E0800-B-03 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRA-30E0800-B-03 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-30E0800-B-03 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRA-30E0800-B-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRA-30E0800-B-03 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BXRA-30E0800-B-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRA-30E0800-B-03 often in real-time on the comparison pages.
What if I can't find stock of BXRA-30E0800-B-03?
You can fill out our help required form which you can use to request a quote for BXRA-30E0800-B-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.