Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.39
|
No stock
|
Buy Now |
Product Range | - |
---|---|
LED Colour | Warm White |
Viewing Angle | 120° |
Luminous Flux @ Test | 740lm |
CCT | 2700K |
Forward Current If Max | 500mA |
Forward Voltage @ Test | 28.1V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 9.8W |
SVHC | No SVHC (17-Dec-2015) |
Colour Rendering Index | 80 |
LED Mounting | Screw |
Luminous Intensity @ Test | 235cd |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Power @ Test | 9.8W |
Where can I find additional details, specifications and documents for a BXRA-27E0740-A-00?
Additional datasheets, footprints and schematics for BXRA-27E0740-A-00 are listed on our Part Details page. You can also find images and similar parts to BXRA-27E0740-A-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXRA-27E0740-A-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXRA-27E0740-A-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXRA-27E0740-A-00 fall under?
The BXRA-27E0740-A-00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXRA-27E0740-A-00 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXRA-27E0740-A-00 you can contact the distributor directly for product support, shipping queries etc.
Is the BXRA-27E0740-A-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXRA-27E0740-A-00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BXRA-27E0740-A-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXRA-27E0740-A-00 often in real-time on the comparison pages.
What if I can't find stock of BXRA-27E0740-A-00?
You can fill out our help required form which you can use to request a quote for BXRA-27E0740-A-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.