Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Warm White |
Viewing Angle | 145° |
Luminous Flux @ Test | 400lm |
CCT | 3000K |
Forward Current If Max | 1A |
Forward Voltage @ Test | 6.1V |
Forward Current @ Test | 700mA |
Power Dissipation Pd | 4.25W |
SVHC | No SVHC (17-Dec-2015) |
LED Mounting | SMD |
No. of Pins | 2Pins |
Power @ Test | 4.3W |
ARRAY, WARM WHITE, SM4, 3000K, 400LM | element14 |
Where can I find additional details, specifications and documents for a BXPX-30G0400-B-0400?
Additional datasheets, footprints and schematics for BXPX-30G0400-B-0400 are listed on our Part Details page. You can also find images and similar parts to BXPX-30G0400-B-0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BXPX-30G0400-B-0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BXPX-30G0400-B-0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BXPX-30G0400-B-0400 fall under?
The BXPX-30G0400-B-0400 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to BXPX-30G0400-B-0400 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BXPX-30G0400-B-0400 you can contact the distributor directly for product support, shipping queries etc.
Is the BXPX-30G0400-B-0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BXPX-30G0400-B-0400 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BXPX-30G0400-B-0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BXPX-30G0400-B-0400 often in real-time on the comparison pages.
What if I can't find stock of BXPX-30G0400-B-0400?
You can fill out our help required form which you can use to request a quote for BXPX-30G0400-B-0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.