Supported Families | 27C 28C 29C |
---|---|
Kit Contents | Programmer USB Cable Prog-Express Software Manual on CD |
Features | Automatic Programming Start Multi Programmer Control Chip Auto Identification |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
IC Product Type | Programmer |
MPU Supported Families | 27C 28C 29C |
Programmer Type | Universal Programmer |
PROGRAMMER, BX32 BATUPO II | element14 |
Programmer, Bx32 Batupo Ii | Newark Electronics |
Where can I find additional details, specifications and documents for a BX32 BATUPO?
Additional datasheets, footprints and schematics for BX32 BATUPO are listed on our Part Details page. You can also find images and similar parts to BX32 BATUPO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BX32 BATUPO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BX32 BATUPO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BX32 BATUPO fall under?
The BX32 BATUPO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BX32 BATUPO when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BX32 BATUPO you can contact the distributor directly for product support, shipping queries etc.
Is the BX32 BATUPO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BX32 BATUPO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BX32 BATUPO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BX32 BATUPO often in real-time on the comparison pages.
What if I can't find stock of BX32 BATUPO?
You can fill out our help required form which you can use to request a quote for BX32 BATUPO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.