Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$129.86
Accessory Type | Exhaust Arm Kit |
---|---|
For Use With | BVX-100/-200 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hose Length | 1829mm |
Accessories: extraction arm | Transfer Multisort Elektronik |
Arm, Hose & Bracket, Bvx, 600Mm | Newark Electronics |
ARM, HOSE & BRACKET, BVX, 600MM | element14 |
Metcal Flexible Exhaust Arm Kit 75m³/h | Distrelec |
Where can I find additional details, specifications and documents for a BVX-ARM-K1?
Additional datasheets, footprints and schematics for BVX-ARM-K1 are listed on our Part Details page. You can also find images and similar parts to BVX-ARM-K1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVX-ARM-K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVX-ARM-K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVX-ARM-K1 fall under?
The BVX-ARM-K1 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to BVX-ARM-K1 when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVX-ARM-K1 you can contact the distributor directly for product support, shipping queries etc.
Is the BVX-ARM-K1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVX-ARM-K1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BVX-ARM-K1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVX-ARM-K1 often in real-time on the comparison pages.
What if I can't find stock of BVX-ARM-K1?
You can fill out our help required form which you can use to request a quote for BVX-ARM-K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.