Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$864.59
Accessory Type | Filter Unit |
---|---|
For Use With | OK International BVX-200 Series Fume Extraction Systems |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 254mm |
External Length / Height | 388mm |
External Width | 508mm |
Flow Rate | 75m³/h |
Noise Figure Typ | 55dB |
Plug Type | EU UK |
Weight | 9kg |
FUME EXTRACTOR, 250M3/H, 85W, 240V,UK/EU | element14 |
2 station,fume extraction system | RS |
Filter Unit, Fume Extraction System | Newark Electronics |
Metcal BVX-201-KIT Filter Unit With 2 BVX-ARML, Pre-HEPA-Gas | Rapid Electronics |
Metcal Solder Fume Extractor System with 2 Arms 250m³/h 55dB 240V | Distrelec |
Where can I find additional details, specifications and documents for a BVX-201-KIT?
Additional datasheets, footprints and schematics for BVX-201-KIT are listed on our Part Details page. You can also find images and similar parts to BVX-201-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVX-201-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVX-201-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVX-201-KIT fall under?
The BVX-201-KIT is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to BVX-201-KIT when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVX-201-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the BVX-201-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVX-201-KIT have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for BVX-201-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVX-201-KIT often in real-time on the comparison pages.
What if I can't find stock of BVX-201-KIT?
You can fill out our help required form which you can use to request a quote for BVX-201-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.