Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$593.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$678.18
|
21
in stock
|
Buy Now | |
element14
from US$742.99
|
32
in stock
|
Buy Now | |
Farnell
from US$595.68
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$675.00
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$593.77
|
3
in stock
|
Buy Now | |
Distrelec
from US$594.88
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$610.58
|
-
|
Buy Now |
Air Volume | 85m³/h |
---|---|
Supply Voltage V AC | 240V |
Power Rating | - |
Plug Type | EU UK |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 230mm |
External Width | 300mm |
Frequency | 50Hz |
Height | 290mm |
Noise Figure Typ | 55dB |
Power Consumption | 85W |
Weight | 9kg |
FUME EXTRACTOR, 85M3/H, EU/UK | element14 |
Fume extraction unit,85 cu m/hr, | RS |
Fume Extractor | Newark Electronics |
Device: fume extractor | Transfer Multisort Elektronik |
Metcal Solder Fume Extractor System 110m³/h 55dB 240V DE Type F (CEE 7/4) Plug | Distrelec |
Metcal BVX-101 Bench-Top Single User Arm/Plenum System Pre-HEPA-Gas | Rapid Electronics |
Where can I find additional details, specifications and documents for a BVX-101?
Additional datasheets, footprints and schematics for BVX-101 are listed on our Part Details page. You can also find images and similar parts to BVX-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BVX-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVX-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BVX-101 fall under?
The BVX-101 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to BVX-101 when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BVX-101 you can contact the distributor directly for product support, shipping queries etc.
Is the BVX-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BVX-101 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BVX-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BVX-101 often in real-time on the comparison pages.
What if I can't find stock of BVX-101?
You can fill out our help required form which you can use to request a quote for BVX-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.