Built-in overcurrent limiting circuit (OCP) |
Built-in thermal shutdown circuit (TSD) |
Built-in active clamp circuit |
Direct control enabled from CMOS logic IC, etc. |
On-state resistance RON=150mΩ (Typ) (when VIN=5V, ID=0.5A, Tj25°C) |
Monolithic power management IC with the control block (CMOS) and power MOS FET mounted on a single chip |
AEC-Q100 Qualified |
Channel Number [ch] | 1 |
---|---|
Drain-Source Voltage (Max.)[V] | 42 |
Output Current[A] | 6.5 |
ON Resistance [mΩ] | 150 |
Over Current Detect [A] | 6.5 |
Active Clamp Energy [mJ] | 165 |
Supply Voltage(Min.)[V] | 3 |
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 150 |
Thermal Shut Down | Self-restart |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BV1LB150FJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LSS 42V 6,5A 150mOhm SOP-J8 | Rutronik |
Power Load Sw, Aec-Q100, 5.5V, Sop-J8 | Newark Electronics |
Power Switch Low Side 6.5A 8-Pin SOP-J Emboss T/R | Avnet America |
POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8 | element14 |
Where can I find additional details, specifications and documents for a BV1LB150FJ-CE2?
Additional datasheets, footprints and schematics for BV1LB150FJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BV1LB150FJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BV1LB150FJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BV1LB150FJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BV1LB150FJ-CE2 fall under?
The BV1LB150FJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BV1LB150FJ-CE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BV1LB150FJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BV1LB150FJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BV1LB150FJ-CE2 have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BV1LB150FJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BV1LB150FJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BV1LB150FJ-CE2?
You can fill out our help required form which you can use to request a quote for BV1LB150FJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.