Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
CoreStaff
from US$1.23
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
90
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
-
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q100 Qualifies(Grade1) |
Built-in Over Current Protection Function(OCP) |
Built-in Thermal Shutdown Function (TSD) |
Built-in Active Clamp Function |
Direct Control Enabled from CMOS Logic IC, etc. |
On Resistance RDS(ON)=45 mΩ(Typ) (when VIN5 V, IOUT=2.4 A, Tj25 C) |
Monolithic Power Management IC with the Control Block (CMOS) and Power MOS FET Mounted on a Single Chip |
Channel Number [ch] | 1 |
---|---|
Drain-Source Voltage (Max.)[V] | 42 |
Output Current[A] | 18 |
ON Resistance [mΩ] | 45 |
Over Current Detect [A] | 18 |
Active Clamp Energy [mJ] | 150 |
Supply Voltage(Min.)[V] | 3 |
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 100 |
Thermal Shut Down | Self-restart |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.1 (t=2.5) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BV1LB045FPJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
LSS 42V 24A 45mOhm TO252-J3 | Rutronik |
Power Load Sw, Low Side, To-252-J4 | Newark Electronics |
Power Switch Low Side 18A 3-Pin TO-252-J Emboss T/R | Avnet America |
POWER LOAD SW, LOW SIDE, TO-252-J4 | element14 |
Where can I find additional details, specifications and documents for a BV1LB045FPJ-CE1?
Additional datasheets, footprints and schematics for BV1LB045FPJ-CE1 are listed on our Part Details page. You can also find images and similar parts to BV1LB045FPJ-CE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BV1LB045FPJ-CE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BV1LB045FPJ-CE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BV1LB045FPJ-CE1 fall under?
The BV1LB045FPJ-CE1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BV1LB045FPJ-CE1 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BV1LB045FPJ-CE1 you can contact the distributor directly for product support, shipping queries etc.
Is the BV1LB045FPJ-CE1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BV1LB045FPJ-CE1 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for BV1LB045FPJ-CE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BV1LB045FPJ-CE1 often in real-time on the comparison pages.
What if I can't find stock of BV1LB045FPJ-CE1?
You can fill out our help required form which you can use to request a quote for BV1LB045FPJ-CE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.