Status: | Active |
---|---|
Series: | BUV48A |
RoHS: | Compliant |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.53
|
356
in stock
|
Buy Now | |
Schukat Electronic
from US$2.64
|
90
in stock
|
Buy Now | |
Future Electronics
from US$3.14
|
-
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
element14
from US$3.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High current capability |
Fast switching speed |
Transistor,npn,to-247,transistor Polarity-Npn,collector Emitter Voltage Vbrceo-450V,transition Frequency Ft-,power Dissipation Pd-125W,dc Collector Current-15A,dc Current Gain Hfe-8Hfe,transistor Case Style-To-247,no. Of Rohs Compliant: Yes |Stmicroelectronics BUV48A | Newark Electronics |
NPN 450V 15A 125W TO218 | Schukat Electronic |
BUV48A Series NPN 450 V 15 A Fast Switching Power Transistor - TO-247 | Future Electronics |
Trans GP BJT NPN 450V 15A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 450V |
Transition Frequency ft | - |
Power Dissipation Pd | 150W |
DC Collector Current | 15A |
DC Current Gain hFE | 8hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 15A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 15A |
Current Ic @ Vce Sat | 2A |
Current Ic Continuous a Max | 15A |
Fall Time @ Ic | 0.8µs |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Power Dissipation Ptot Max | 150W |
Voltage Vces | 1kV |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TRANSISTOR, NPN, TO-247 | element14 |
Where can I find additional details, specifications and documents for a BUV48A?
Additional datasheets, footprints and schematics for BUV48A are listed on our Part Details page. You can also find images and similar parts to BUV48A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUV48A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUV48A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUV48A fall under?
The BUV48A is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUV48A when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUV48A you can contact the distributor directly for product support, shipping queries etc.
Is the BUV48A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BUV48A have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Future Electronics, Avnet America and element14 have stock available or on a lead time for BUV48A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUV48A often in real-time on the comparison pages.
What if I can't find stock of BUV48A?
You can fill out our help required form which you can use to request a quote for BUV48A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.