Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 200V |
Transition Frequency ft | - |
Power Dissipation Pd | 250W |
DC Collector Current | 100A |
DC Current Gain hFE | 27hFE |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Av Current Ic | 100A |
Collector Emitter Saturation Voltage Vce(on) | 900mV |
Continuous Collector Current Ic Max | 150A |
Current Ic Continuous a Max | 100A |
Current Ic hFE | 100A |
Full Power Rating Temperature | 25°C |
Hfe Min | 27 |
Hfe Typ | 27 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 250W |
Voltage Vcbo | 200V |
TRANSISTOR, NPN, ISOTOP | element14 |
Bipolar Transistor, Npn, 200V | Newark Electronics |
Trans GP BJT NPN 125V 100A 4-Pin ISOTOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a BUT30V?
Additional datasheets, footprints and schematics for BUT30V are listed on our Part Details page. You can also find images and similar parts to BUT30V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUT30V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUT30V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUT30V fall under?
The BUT30V is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUT30V when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUT30V you can contact the distributor directly for product support, shipping queries etc.
Is the BUT30V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUT30V have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BUT30V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUT30V often in real-time on the comparison pages.
What if I can't find stock of BUT30V?
You can fill out our help required form which you can use to request a quote for BUT30V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.