Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 450V |
Transition Frequency ft | - |
Power Dissipation Pd | 90W |
DC Collector Current | 5A |
DC Current Gain hFE | 8hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 8A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 2A |
Hfe Min | 8 |
Power Dissipation Ptot Max | 90W |
Termination Type | Through Hole |
TRANSISTOR, NPN, TO-220 | element14 |
Trans GP BJT NPN 400V 8A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BUL59?
Additional datasheets, footprints and schematics for BUL59 are listed on our Part Details page. You can also find images and similar parts to BUL59 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUL59 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUL59 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUL59 fall under?
The BUL59 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUL59 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUL59 you can contact the distributor directly for product support, shipping queries etc.
Is the BUL59 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUL59 have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for BUL59.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUL59 often in real-time on the comparison pages.
What if I can't find stock of BUL59?
You can fill out our help required form which you can use to request a quote for BUL59 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.