Status: | Active |
---|---|
Series: | BUL58D |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
65
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
HIGH RUGGEDNESS |
VERY HIGH SWITCHING SPEED |
LOW BASE-DRIVE REQUIREMENTS |
STMicroelectronics PREFERRED SALESTYPE |
HIGH VOLTAGE CAPABILITY |
NPN TRANSISTOR |
MINIMUM LOT-TO-LOT SPREAD FOR RELIABLE OPERATION |
FULLY CHARACTERISED AT 125°C |
LOW SPREAD OF DYNAMIC PARAMETERS |
BUL58D Series NPN 450 V 8 A Fast-Switching Power Transistor - TO-220 | Future Electronics |
Transistor Bipolar NPN 450V 8A TO220 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 450V 8A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
TRANSISTOR, NPN, TO-220 | element14 |
Power Bipolar |Stmicroelectronics BUL58D | Newark Electronics |
Where can I find additional details, specifications and documents for a BUL58D?
Additional datasheets, footprints and schematics for BUL58D are listed on our Part Details page. You can also find images and similar parts to BUL58D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUL58D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUL58D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUL58D fall under?
The BUL58D is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUL58D when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUL58D you can contact the distributor directly for product support, shipping queries etc.
Is the BUL58D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BUL58D have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet America and element14 have stock available or on a lead time for BUL58D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUL58D often in real-time on the comparison pages.
What if I can't find stock of BUL58D?
You can fill out our help required form which you can use to request a quote for BUL58D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.