BUK9K22-80EX Part Information

Details for BUK9K22-80EX by Nexperia

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Specifications

Transistor Polarity Dual N Channel
Continuous Drain Current Id 21A
Drain Source Voltage Vds 80V
On Resistance Rds(on) 0.0157ohm
Rds(on) Test Voltage Vgs 5V
Threshold Voltage Vgs 1.7V
Power Dissipation Pd 64W
Transistor Case Style SOT-1205
No. of Pins 8Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard AEC-Q101
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Part Descriptions

  • MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BUK9K22-80EX?

Additional datasheets, footprints and schematics for BUK9K22-80EX are listed in our Part Details tab. You can also find the BUK9K22-80EX image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BUK9K22-80EX in the Pricing & Inventory tab next to part details. You can view BUK9K22-80EX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BUK9K22-80EX fall under?

The BUK9K22-80EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to BUK9K22-80EX when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9K22-80EX you can contact the distributor directly for product support, shipping queries etc.

Is the BUK9K22-80EX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BUK9K22-80EX have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BUK9K22-80EX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BUK9K22-80EX often in real-time on the comparison pages.

What if I can't find stock of BUK9K22-80EX?

You can fill out our help required form which you can use to request a quote for BUK9K22-80EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BUK9K22-80EX

Loading...
Loading Results for BUK9K22-80EX
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us