BUK7K6R8-40E 115 Part Information

Details for BUK7K6R8-40E 115 by Nexperia

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity Dual N Channel
Continuous Drain Current Id 40A
Drain Source Voltage Vds 40V
On Resistance Rds(on) 0.0058ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3V
Power Dissipation Pd 64W
Transistor Case Style SOT-1205
No. of Pins 8Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C

Alternative Part Descriptions

  • MOSFET Transistor, Dual N Channel, 40 A, 40 V, 0.0058 ohm, 10 V, 3 V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BUK7K6R8-40E 115?

Additional datasheets, footprints and schematics for BUK7K6R8-40E 115 are listed in our Part Details tab. You can also find the BUK7K6R8-40E 115 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BUK7K6R8-40E 115 in the Pricing & Inventory tab next to part details. You can view BUK7K6R8-40E 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BUK7K6R8-40E 115 fall under?

The BUK7K6R8-40E 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to BUK7K6R8-40E 115 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BUK7K6R8-40E 115 you can contact the distributor directly for product support, shipping queries etc.

Is the BUK7K6R8-40E 115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BUK7K6R8-40E 115 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BUK7K6R8-40E 115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BUK7K6R8-40E 115 often in real-time on the comparison pages.

What if I can't find stock of BUK7K6R8-40E 115?

You can fill out our help required form which you can use to request a quote for BUK7K6R8-40E 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BUK7K6R8-40E 115

Loading...
Loading Results for BUK7K6R8-40E 115
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us