Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
Future Electronics
from US$0.71
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0112ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 68W |
Transistor Case Style | SOT-1205 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ELITE PROGRAM PART - BUK7K15-80E/SOT1205/LFPAK56D | Future Electronics |
MOSFET Array, Dual N Channel, 80 V, 23 A, 15 Milliohms, LFPAK56D (SOT-1205), 8 Pins | Avnet Silica |
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant: Yes |Nexperia BUK7K15-80EX | Newark Electronics |
MOSFET, AUTO, DUAL N-CH, 80V, SOT1205 | element14 |
Where can I find additional details, specifications and documents for a BUK7K15-80EX?
Additional datasheets, footprints and schematics for BUK7K15-80EX are listed on our Part Details page. You can also find images and similar parts to BUK7K15-80EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK7K15-80EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK7K15-80EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK7K15-80EX fall under?
The BUK7K15-80EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK7K15-80EX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK7K15-80EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK7K15-80EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK7K15-80EX have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BUK7K15-80EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK7K15-80EX often in real-time on the comparison pages.
What if I can't find stock of BUK7K15-80EX?
You can fill out our help required form which you can use to request a quote for BUK7K15-80EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.