BUF634U/2K5 . Part Information
Details for BUF634U/2K5 . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers
Part Downloads

Part Specifications
No. of Amplifiers | 1Amplifiers |
Gain Bandwidth | 180MHz |
Slew Rate | 2000V/µs |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 250mA |
Amplifier Output | Open Loop |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Viewing Distributors for BUF634U/2K5 .
Loading...
Loading Results for BUF634U/2K5 .