No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 180MHz |
Slew Rate | 2000V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 250mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | Buffer |
Base Number | 634 |
IC Generic Number | 634 |
Input Offset Voltage Max | 100mV |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.25V |
Termination Type | Surface Mount Device |
250-mA high-speed buffer - see BUF634A for upgraded version | Texas Instruments |
Where can I find additional details, specifications and documents for a BUF634U .?
Additional datasheets, footprints and schematics for BUF634U . are listed on our Part Details page. You can also find images and similar parts to BUF634U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUF634U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUF634U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUF634U . fall under?
The BUF634U . is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BUF634U . when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUF634U . you can contact the distributor directly for product support, shipping queries etc.
Is the BUF634U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUF634U . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for BUF634U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUF634U . often in real-time on the comparison pages.
What if I can't find stock of BUF634U .?
You can fill out our help required form which you can use to request a quote for BUF634U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.