Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
No. of Amplifiers | 2Amplifiers |
---|---|
Gain Bandwidth | 1000MHz |
Slew Rate | 8000V/µs |
Supply Voltage Range | ± 1.4V to ± 6.3V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 60mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -45°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.4V to ± 6.3V |
Bandwidth | 1GHz |
Base Number | 602 |
Op Amp Type | High Speed |
Operating Temperature Range | -45°C to +85°C |
Supply Voltage Max | 12.6V |
Supply Voltage Min | 2.8V |
Termination Type | Surface Mount Device |
Ic, Op-Amp Buffer 1Ghz Sgl 8Soic | Newark Electronics |
IC, OP-AMP BUFFER 1GHZ SGL 8SOIC | element14 |
IC: driver | Transfer Multisort Elektronik |
1000MHz,Wide Bandwidth, High-Speed, Closed Loop Buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a BUF602ID.?
Additional datasheets, footprints and schematics for BUF602ID. are listed on our Part Details page. You can also find images and similar parts to BUF602ID. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUF602ID. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUF602ID. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUF602ID. fall under?
The BUF602ID. is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BUF602ID. when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUF602ID. you can contact the distributor directly for product support, shipping queries etc.
Is the BUF602ID. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUF602ID. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for BUF602ID..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUF602ID. often in real-time on the comparison pages.
What if I can't find stock of BUF602ID.?
You can fill out our help required form which you can use to request a quote for BUF602ID. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.